Capital Lighting, Inc. TF1181PVA Mini Pendants-Rod 375837

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180273 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180273 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1181PVA Mini Pendants-Rod - 375837 - Capital Lighting, Inc.
Columbus, OH, USA
TF1181PVA Mini Pendants-Rod
375837
TF1181PVA Mini Pendants-Rod 375837
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180273 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 45.00
Length 45.00
Extension: 7.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Valiant Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728180273
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375837
Product Name TF1181PVA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details