Capital Lighting, Inc. TFAN1506RS Mini Pendants-Rod 375835

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183106 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183106 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAN1506RS Mini Pendants-Rod - 375835 - Capital Lighting, Inc.
Columbus, OH, USA
TFAN1506RS Mini Pendants-Rod
375835
TFAN1506RS Mini Pendants-Rod 375835
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183106 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Russet
Weight: 7
Product Name: One Light Pendant
UPC: 611728183106
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375835
Product Name TFAN1506RS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details