Capital Lighting, Inc. TF1181TVA Lamps-Table Lamps 375834

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Length 23.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 28 Product Name: Two Light Table Lamp UPC: 611728180266 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Length 23.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 28 Product Name: Two Light Table Lamp UPC: 611728180266 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1181TVA Lamps-Table Lamps - 375834 - Capital Lighting, Inc.
Columbus, OH, USA
TF1181TVA Lamps-Table Lamps
375834
TF1181TVA Lamps-Table Lamps 375834
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Length 23.50 Extension: 16 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 28 Product Name: Two Light Table Lamp UPC: 611728180266 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Length 23.50
Extension: 16
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 28
Product Name: Two Light Table Lamp
UPC: 611728180266
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375834
Product Name TF1181TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details