Capital Lighting, Inc. TF6784VB Lamps-Table Lamps 375833

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 14 Product Name: Two Light Table Lamp UPC: 611728086346 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 14 Product Name: Two Light Table Lamp UPC: 611728086346 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6784VB Lamps-Table Lamps - 375833 - Capital Lighting, Inc.
Columbus, OH, USA
TF6784VB Lamps-Table Lamps
375833
TF6784VB Lamps-Table Lamps 375833
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 14 Product Name: Two Light Table Lamp UPC: 611728086346 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 14
Product Name: Two Light Table Lamp
UPC: 611728086346
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375833
Product Name TF6784VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details