Capital Lighting, Inc. TF961FVB Lamps-Floor Lamps 375831

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Length 62.00 Extension: 17 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728174074 Category: Floor Lamp Glass: Tiffany Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Length 62.00 Extension: 17 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728174074 Category: Floor Lamp Glass: Tiffany Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF961FVB Lamps-Floor Lamps - 375831 - Capital Lighting, Inc.
Columbus, OH, USA
TF961FVB Lamps-Floor Lamps
375831
TF961FVB Lamps-Floor Lamps 375831
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Length 62.00 Extension: 17 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728174074 Category: Floor Lamp Glass: Tiffany Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Length 62.00
Extension: 17
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 39
Product Name: Two Light Floor Lamp
UPC: 611728174074
Category: Floor Lamp
Glass: Tiffany Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375831
Product Name TF961FVB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details