Capital Lighting, Inc. TF961TVB Lamps-Table Lamps 375830

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 611728167625 Category: Table Lamp Glass: Tiffany Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 611728167625 Category: Table Lamp Glass: Tiffany Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF961TVB Lamps-Table Lamps - 375830 - Capital Lighting, Inc.
Columbus, OH, USA
TF961TVB Lamps-Table Lamps
375830
TF961TVB Lamps-Table Lamps 375830
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 611728167625 Category: Table Lamp Glass: Tiffany Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 19
Product Name: Two Light Table Lamp
UPC: 611728167625
Category: Table Lamp
Glass: Tiffany Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375830
Product Name TF961TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details