Capital Lighting, Inc. TFZA1714WT Semi-Flush Mts.-Bowl Style 375827

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 14 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728180297 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 14 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728180297 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFZA1714WT Semi-Flush Mts.-Bowl Style - 375827 - Capital Lighting, Inc.
Columbus, OH, USA
TFZA1714WT Semi-Flush Mts.-Bowl Style
375827
TFZA1714WT Semi-Flush Mts.-Bowl Style 375827
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 14 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728180297 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Length 13.00
Extension: 14
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Western Bronze
Weight: 6
Product Name: Three Light Semi Flush Mount
UPC: 611728180297
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375827
Product Name TFZA1714WT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details