Capital Lighting, Inc. TRY2824BA Mid. Chandeliers-Candle 375826

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Ebony Weight: 62 Product Name: Six Light Pendant UPC: 611728181478 Category: Pendant Glass: Clear Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Ebony Weight: 62 Product Name: Six Light Pendant UPC: 611728181478 Category: Pendant Glass: Clear Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TRY2824BA Mid. Chandeliers-Candle - 375826 - Capital Lighting, Inc.
Columbus, OH, USA
TRY2824BA Mid. Chandeliers-Candle
375826
TRY2824BA Mid. Chandeliers-Candle 375826
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Ebony Weight: 62 Product Name: Six Light Pendant UPC: 611728181478 Category: Pendant Glass: Clear Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Royal Ebony
Weight: 62
Product Name: Six Light Pendant
UPC: 611728181478
Category: Pendant
Glass: Clear Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375826
Product Name TRY2824BA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details