Capital Lighting, Inc. UPAR8602C Bathroom Fixtures-Four Lights 375821

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Two Light Bath Fixture UPC: 611728183410 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Two Light Bath Fixture UPC: 611728183410 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPAR8602C Bathroom Fixtures-Four Lights - 375821 - Capital Lighting, Inc.
Columbus, OH, USA
UPAR8602C Bathroom Fixtures-Four Lights
375821
UPAR8602C Bathroom Fixtures-Four Lights 375821
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Two Light Bath Fixture UPC: 611728183410 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Four Light Two Light Bath Fixture
UPC: 611728183410
Category: Bath
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375821
Product Name UPAR8602C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details