Capital Lighting, Inc. TFAN2818RS Pendants-Bowl Style 375819

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183083 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183083 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAN2818RS Pendants-Bowl Style - 375819 - Capital Lighting, Inc.
Columbus, OH, USA
TFAN2818RS Pendants-Bowl Style
375819
TFAN2818RS Pendants-Bowl Style 375819
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Russet Weight: 13 Product Name: Three Light Pendant UPC: 611728183083 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Russet
Weight: 13
Product Name: Three Light Pendant
UPC: 611728183083
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375819
Product Name TFAN2818RS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details