Capital Lighting, Inc. TFBK2820IO Pendants-Bowl Style 375813

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Indio Bronze Weight: 27 Product Name: Four Light Pendant UPC: 611728182161 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Indio Bronze Weight: 27 Product Name: Four Light Pendant UPC: 611728182161 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBK2820IO Pendants-Bowl Style - 375813 - Capital Lighting, Inc.
Columbus, OH, USA
TFBK2820IO Pendants-Bowl Style
375813
TFBK2820IO Pendants-Bowl Style 375813
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Indio Bronze Weight: 27 Product Name: Four Light Pendant UPC: 611728182161 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Indio Bronze
Weight: 27
Product Name: Four Light Pendant
UPC: 611728182161
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375813
Product Name TFBK2820IO Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details