Capital Lighting, Inc. TFLU1508K Mini Pendants-Rod 375812

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 46.50 Length 46.50 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Pendant UPC: 611728180723 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 46.50 Length 46.50 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Pendant UPC: 611728180723 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFLU1508K Mini Pendants-Rod - 375812 - Capital Lighting, Inc.
Columbus, OH, USA
TFLU1508K Mini Pendants-Rod
375812
TFLU1508K Mini Pendants-Rod 375812
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 46.50 Length 46.50 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Pendant UPC: 611728180723 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 46.50
Length 46.50
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 7
Product Name: One Light Pendant
UPC: 611728180723
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375812
Product Name TFLU1508K Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details