Capital Lighting, Inc. TFBK8802IO Sconces-Pocket 375811

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Indio Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728182178 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Indio Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728182178 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBK8802IO Sconces-Pocket - 375811 - Capital Lighting, Inc.
Columbus, OH, USA
TFBK8802IO Sconces-Pocket
375811
TFBK8802IO Sconces-Pocket 375811
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Indio Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728182178 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Indio Bronze
Weight: 6
Product Name: Two Light Wall Fixture
UPC: 611728182178
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375811
Product Name TFBK8802IO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details