Capital Lighting, Inc. TFBK988IO Lamps-Floor Lamps 375810

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Indio Bronze Weight: 22 Product Name: Two Light Floor Lamp UPC: 611728182154 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Indio Bronze Weight: 22 Product Name: Two Light Floor Lamp UPC: 611728182154 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBK988IO Lamps-Floor Lamps - 375810 - Capital Lighting, Inc.
Columbus, OH, USA
TFBK988IO Lamps-Floor Lamps
375810
TFBK988IO Lamps-Floor Lamps 375810
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 58.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Indio Bronze Weight: 22 Product Name: Two Light Floor Lamp UPC: 611728182154 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 58.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Indio Bronze
Weight: 22
Product Name: Two Light Floor Lamp
UPC: 611728182154
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375810
Product Name TFBK988IO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details