Capital Lighting, Inc. TFMS1714RS Semi-Flush Mts.-Bowl Style 375804

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728184028 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728184028 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFMS1714RS Semi-Flush Mts.-Bowl Style - 375804 - Capital Lighting, Inc.
Columbus, OH, USA
TFMS1714RS Semi-Flush Mts.-Bowl Style
375804
TFMS1714RS Semi-Flush Mts.-Bowl Style 375804
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Russet Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728184028 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Russet
Weight: 11
Product Name: Two Light Semi Flush Mount
UPC: 611728184028
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375804
Product Name TFMS1714RS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details