Capital Lighting, Inc. P4676-104 Mini Chandeliers-Glass Shade 375799

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247168538 Category: Chandeliers Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247168538 Category: Chandeliers Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4676-104 Mini Chandeliers-Glass Shade - 375799 - Capital Lighting, Inc.
Columbus, OH, USA
P4676-104 Mini Chandeliers-Glass Shade
375799
P4676-104 Mini Chandeliers-Glass Shade 375799
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247168538 Category: Chandeliers Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Chandelier
UPC: 785247168538
Category: Chandeliers
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375799
Product Name P4676-104 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details