Capital Lighting, Inc. P4677-104 Mid. Chandeliers-Glass Up 375797

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.25 Length 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 785247168514 Category: Chandeliers Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.25 Length 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 785247168514 Category: Chandeliers Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4677-104 Mid. Chandeliers-Glass Up - 375797 - Capital Lighting, Inc.
Columbus, OH, USA
P4677-104 Mid. Chandeliers-Glass Up
375797
P4677-104 Mid. Chandeliers-Glass Up 375797
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.25 Length 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 785247168514 Category: Chandeliers Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 25.25
Length 25.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 15
Product Name: Five Light Chandelier
UPC: 785247168514
Category: Chandeliers
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375797
Product Name P4677-104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details