Capital Lighting, Inc. P5034-104 Pendants-Fabric Shade 375795

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Pendant UPC: 785247168798 Category: Pendants Glass: Fabric Shade Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Pendant UPC: 785247168798 Category: Pendants Glass: Fabric Shade Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5034-104 Pendants-Fabric Shade - 375795 - Capital Lighting, Inc.
Columbus, OH, USA
P5034-104 Pendants-Fabric Shade
375795
P5034-104 Pendants-Fabric Shade 375795
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Pendant UPC: 785247168798 Category: Pendants Glass: Fabric Shade Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 15.63
Length 15.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 15
Product Name: Three Light Pendant
UPC: 785247168798
Category: Pendants
Glass: Fabric Shade
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375795
Product Name P5034-104 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details