Capital Lighting, Inc. P4678-104 Mid. Chandeliers-Glass Up 375794

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168521 Category: Chandeliers Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168521 Category: Chandeliers Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4678-104 Mid. Chandeliers-Glass Up - 375794 - Capital Lighting, Inc.
Columbus, OH, USA
P4678-104 Mid. Chandeliers-Glass Up
375794
P4678-104 Mid. Chandeliers-Glass Up 375794
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168521 Category: Chandeliers Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 33.00
Length 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 22
Product Name: Nine Light, 2 Tier Chandelier
UPC: 785247168521
Category: Chandeliers
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375794
Product Name P4678-104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details