Capital Lighting, Inc. P5006-81 Mini Pendants-Rod 375793

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168729 Category: Pendants Mini Pendants Glass: Etched Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168729 Category: Pendants Mini Pendants Glass: Etched Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5006-81 Mini Pendants-Rod - 375793 - Capital Lighting, Inc.
Columbus, OH, USA
P5006-81 Mini Pendants-Rod
375793
P5006-81 Mini Pendants-Rod 375793
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168729 Category: Pendants Mini Pendants Glass: Etched Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247168729
Category: Pendants Mini Pendants
Glass: Etched
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375793
Product Name P5006-81 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details