Capital Lighting, Inc. P5019-104 Mini Pendants-Drum Shades 375792

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.88 Length 6.88 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Mini Pendant Oval Glass UPC: 785247168200 Category: Pendants Mini Pendants Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.88 Length 6.88 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Mini Pendant Oval Glass UPC: 785247168200 Category: Pendants Mini Pendants Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5019-104 Mini Pendants-Drum Shades - 375792 - Capital Lighting, Inc.
Columbus, OH, USA
P5019-104 Mini Pendants-Drum Shades
375792
P5019-104 Mini Pendants-Drum Shades 375792
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.88 Length 6.88 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Mini Pendant Oval Glass UPC: 785247168200 Category: Pendants Mini Pendants Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.88
Length 6.88
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: One Light Mini Pendant Oval Glass
UPC: 785247168200
Category: Pendants Mini Pendants
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375792
Product Name P5019-104 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details