Capital Lighting, Inc. P5007-104 Mini Pendants-Rod 375791

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168804 Category: Pendants Glass: Opal Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168804 Category: Pendants Glass: Opal Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5007-104 Mini Pendants-Rod - 375791 - Capital Lighting, Inc.
Columbus, OH, USA
P5007-104 Mini Pendants-Rod
375791
P5007-104 Mini Pendants-Rod 375791
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168804 Category: Pendants Glass: Opal Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.88
Height: 9.75
Length 9.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247168804
Category: Pendants
Glass: Opal
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375791
Product Name P5007-104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details