Capital Lighting, Inc. P5008-104 Mini Pendants-Chain 375790

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168569 Category: Pendants Mini Pendants Glass: Fabric Shade Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168569 Category: Pendants Mini Pendants Glass: Fabric Shade Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5008-104 Mini Pendants-Chain - 375790 - Capital Lighting, Inc.
Columbus, OH, USA
P5008-104 Mini Pendants-Chain
375790
P5008-104 Mini Pendants-Chain 375790
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247168569 Category: Pendants Mini Pendants Glass: Fabric Shade Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247168569
Category: Pendants Mini Pendants
Glass: Fabric Shade
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375790
Product Name P5008-104 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details