Capital Lighting, Inc. P6603-20 Exterior -Wall Mount 375788

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.13 Extension: 3.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: One Light Large Wall Lantern UPC: 785247168231 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.13 Extension: 3.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: One Light Large Wall Lantern UPC: 785247168231 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6603-20 Exterior -Wall Mount - 375788 - Capital Lighting, Inc.
Columbus, OH, USA
P6603-20 Exterior -Wall Mount
375788
P6603-20 Exterior -Wall Mount 375788
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.13 Extension: 3.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: One Light Large Wall Lantern UPC: 785247168231 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.13
Extension: 3.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 11
Product Name: One Light Large Wall Lantern
UPC: 785247168231
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375788
Product Name P6603-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details