Capital Lighting, Inc. P6505-20 Exterior -Hanging 375784

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247168279 Category: Outdoor Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247168279 Category: Outdoor Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P6505-20 Exterior -Hanging - 375784 - Capital Lighting, Inc.
Columbus, OH, USA
P6505-20 Exterior -Hanging
375784
P6505-20 Exterior -Hanging 375784
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247168279 Category: Outdoor Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: One Light Hanging Lantern
UPC: 785247168279
Category: Outdoor
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375784
Product Name P6505-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details