Capital Lighting, Inc. P6600-20 Exterior -Wall Mount 375780

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Medium Wall Lantern (7) UPC: 785247169252 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Medium Wall Lantern (7) UPC: 785247169252 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
P6600-20 Exterior -Wall Mount - 375780 - Capital Lighting, Inc.
Columbus, OH, USA
P6600-20 Exterior -Wall Mount
375780
P6600-20 Exterior -Wall Mount 375780
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Medium Wall Lantern (7) UPC: 785247169252 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.13
Extension: 9.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: One Light Medium Wall Lantern (7)
UPC: 785247169252
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375780
Product Name P6600-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details