Capital Lighting, Inc. P5059-09EBWB Mini Pendants-Drum Shades 375778

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169351 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169351 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5059-09EBWB Mini Pendants-Drum Shades - 375778 - Capital Lighting, Inc.
Columbus, OH, USA
P5059-09EBWB Mini Pendants-Drum Shades
375778
P5059-09EBWB Mini Pendants-Drum Shades 375778
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant W/Bulb (11) W/Bulb UPC: 785247169351 Category: Pendants Mini Pendants Glass: Etched Sprayed Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Length 13.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Pendant W/Bulb (11) W/Bulb
UPC: 785247169351
Category: Pendants Mini Pendants
Glass: Etched Sprayed
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375778
Product Name P5059-09EBWB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details