Capital Lighting, Inc. P5059-09 Mini Pendants-Drum Shades 375775

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169344 Category: Pendants Glass: Etched Sprayed Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169344 Category: Pendants Glass: Etched Sprayed Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P5059-09 Mini Pendants-Drum Shades - 375775 - Capital Lighting, Inc.
Columbus, OH, USA
P5059-09 Mini Pendants-Drum Shades
375775
P5059-09 Mini Pendants-Drum Shades 375775
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Pendant (11) UPC: 785247169344 Category: Pendants Glass: Etched Sprayed Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Length 13.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Pendant (11)
UPC: 785247169344
Category: Pendants
Glass: Etched Sprayed
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375775
Product Name P5059-09 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details