Capital Lighting, Inc. P5058-09 Pendants-Glass Down 375773

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Pendant (24 ) UPC: 785247169306 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Pendant (24 ) UPC: 785247169306 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5058-09 Pendants-Glass Down - 375773 - Capital Lighting, Inc.
Columbus, OH, USA
P5058-09 Pendants-Glass Down
375773
P5058-09 Pendants-Glass Down 375773
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Pendant (24 ) UPC: 785247169306 Category: Pendants Glass: Mylar Outside Linen Inside Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Length 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Four Light Pendant (24 )
UPC: 785247169306
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375773
Product Name P5058-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details