PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 785247168828
Category: Pendants Mini Pendants
Glass: Etched Opal
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375769 |
| Product Name | P5114-09 Mini Pendants-Rod |
| Application | Residential |