Capital Lighting, Inc. P5134-124EBWB Mini Pendants-Rod 375768

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 9 Product Name: One Light Cfl Mini Pendant W/(Squat) Bulb UPC: 785247169139 Category: Pendants Glass: Stonehenge Screened Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 9 Product Name: One Light Cfl Mini Pendant W/(Squat) Bulb UPC: 785247169139 Category: Pendants Glass: Stonehenge Screened Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5134-124EBWB Mini Pendants-Rod - 375768 - Capital Lighting, Inc.
Columbus, OH, USA
P5134-124EBWB Mini Pendants-Rod
375768
P5134-124EBWB Mini Pendants-Rod 375768
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Bronze Weight: 9 Product Name: One Light Cfl Mini Pendant W/(Squat) Bulb UPC: 785247169139 Category: Pendants Glass: Stonehenge Screened Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.75
Length 11.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Copper Bronze
Weight: 9
Product Name: One Light Cfl Mini Pendant W/(Squat) Bulb
UPC: 785247169139
Category: Pendants
Glass: Stonehenge Screened
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375768
Product Name P5134-124EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details