Capital Lighting, Inc. P5131-20 Mini Pendants-Rod 375765

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169122 Category: Pendants Mini Pendants Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169122 Category: Pendants Mini Pendants Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5131-20 Mini Pendants-Rod - 375765 - Capital Lighting, Inc.
Columbus, OH, USA
P5131-20 Mini Pendants-Rod
375765
P5131-20 Mini Pendants-Rod 375765
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169122 Category: Pendants Mini Pendants Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247169122
Category: Pendants Mini Pendants
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375765
Product Name P5131-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details