Capital Lighting, Inc. P5128-09WB Mini Pendants-Rod 375763

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169603 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169603 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5128-09WB Mini Pendants-Rod - 375763 - Capital Lighting, Inc.
Columbus, OH, USA
P5128-09WB Mini Pendants-Rod
375763
P5128-09WB Mini Pendants-Rod 375763
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169603 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Length 10.75
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini Pendant W/Bulb
UPC: 785247169603
Category: Pendants Mini Pendants
Glass: Etched Inside Sprayed White
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375763
Product Name P5128-09WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details