Capital Lighting, Inc. P5131-09 Mini Pendants-Rod 375762

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169115 Category: Pendants Mini Pendants Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169115 Category: Pendants Mini Pendants Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5131-09 Mini Pendants-Rod - 375762 - Capital Lighting, Inc.
Columbus, OH, USA
P5131-09 Mini Pendants-Rod
375762
P5131-09 Mini Pendants-Rod 375762
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247169115 Category: Pendants Mini Pendants Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247169115
Category: Pendants Mini Pendants
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375762
Product Name P5131-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details