Capital Lighting, Inc. P5128-77WB Mini Pendants-Rod 375761

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Forged Bronze Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169610 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Forged Bronze Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169610 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5128-77WB Mini Pendants-Rod - 375761 - Capital Lighting, Inc.
Columbus, OH, USA
P5128-77WB Mini Pendants-Rod
375761
P5128-77WB Mini Pendants-Rod 375761
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Length 10.75 Bulb Qty: 1 Wattage: 60 Finish: Forged Bronze Weight: 6 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169610 Category: Pendants Mini Pendants Glass: Etched Inside Sprayed White Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Length 10.75
Bulb
Qty: 1
Wattage: 60
Finish: Forged Bronze
Weight: 6
Product Name: One Light Mini Pendant W/Bulb
UPC: 785247169610
Category: Pendants Mini Pendants
Glass: Etched Inside Sprayed White
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375761
Product Name P5128-77WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details