Capital Lighting, Inc. P6401-84 Exterior -Post/Pier Head 375759

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4 Product Name: One Light Post Lantern (9.5) UPC: 785247167869 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4 Product Name: One Light Post Lantern (9.5) UPC: 785247167869 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P6401-84 Exterior -Post/Pier Head - 375759 - Capital Lighting, Inc.
Columbus, OH, USA
P6401-84 Exterior -Post/Pier Head
375759
P6401-84 Exterior -Post/Pier Head 375759
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 4 Product Name: One Light Post Lantern (9.5) UPC: 785247167869 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 4
Product Name: One Light Post Lantern (9.5)
UPC: 785247167869
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375759
Product Name P6401-84 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details