Capital Lighting, Inc. P6402-108 Exterior -Post/Pier Head 375757

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Post Lantern UPC: 785247167913 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Post Lantern UPC: 785247167913 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P6402-108 Exterior -Post/Pier Head - 375757 - Capital Lighting, Inc.
Columbus, OH, USA
P6402-108 Exterior -Post/Pier Head
375757
P6402-108 Exterior -Post/Pier Head 375757
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Post Lantern UPC: 785247167913 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light 7.5 Post Lantern
UPC: 785247167913
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375757
Product Name P6402-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details