Capital Lighting, Inc. P6403-97 Exterior -Post/Pier Head 375754

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 3 Product Name: One Light 9 Post Lantern UPC: 785247168064 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 3 Product Name: One Light 9 Post Lantern UPC: 785247168064 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P6403-97 Exterior -Post/Pier Head - 375754 - Capital Lighting, Inc.
Columbus, OH, USA
P6403-97 Exterior -Post/Pier Head
375754
P6403-97 Exterior -Post/Pier Head 375754
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Autumn Haze Weight: 3 Product Name: One Light 9 Post Lantern UPC: 785247168064 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.38
Bulb
Type: GU24
Qty: 1
Wattage: 100
Finish: Autumn Haze
Weight: 3
Product Name: One Light 9 Post Lantern
UPC: 785247168064
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375754
Product Name P6403-97 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details