Capital Lighting, Inc. P6500-31 Exterior -Hanging 375752

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Hanging Lantern (9) UPC: 785247167975 Category: Outdoor Glass: Etched Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Hanging Lantern (9) UPC: 785247167975 Category: Outdoor Glass: Etched Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P6500-31 Exterior -Hanging - 375752 - Capital Lighting, Inc.
Columbus, OH, USA
P6500-31 Exterior -Hanging
375752
P6500-31 Exterior -Hanging 375752
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Hanging Lantern (9) UPC: 785247167975 Category: Outdoor Glass: Etched Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Hanging Lantern (9)
UPC: 785247167975
Category: Outdoor
Glass: Etched
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375752
Product Name P6500-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details