Capital Lighting, Inc. P6407-20 Exterior -Post/Pier Head 375750

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Post Lantern (7) UPC: 785247169221 Category: Outdoor Glass: Umber Tea
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Post Lantern (7) UPC: 785247169221 Category: Outdoor Glass: Umber Tea

Suppliers

Company
Product
Description
Supplier Links
P6407-20 Exterior -Post/Pier Head - 375750 - Capital Lighting, Inc.
Columbus, OH, USA
P6407-20 Exterior -Post/Pier Head
375750
P6407-20 Exterior -Post/Pier Head 375750
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 16 Product Name: One Light Post Lantern (7) UPC: 785247169221 Category: Outdoor Glass: Umber Tea

PRODUCT DETAILS / SPECS
Width/Dia: 8.88
Height: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 16
Product Name: One Light Post Lantern (7)
UPC: 785247169221
Category: Outdoor
Glass: Umber Tea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375750
Product Name P6407-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details