Capital Lighting, Inc. P5105-104 Mini Pendants-Rod 375741

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant 6 Acrylic Wrap UPC: 785247167340 Category: Pendants Mini Pendants Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant 6 Acrylic Wrap UPC: 785247167340 Category: Pendants Mini Pendants Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5105-104 Mini Pendants-Rod - 375741 - Capital Lighting, Inc.
Columbus, OH, USA
P5105-104 Mini Pendants-Rod
375741
P5105-104 Mini Pendants-Rod 375741
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant 6 Acrylic Wrap UPC: 785247167340 Category: Pendants Mini Pendants Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.38
Length 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Mini Pendant 6 Acrylic Wrap
UPC: 785247167340
Category: Pendants Mini Pendants
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375741
Product Name P5105-104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details