Capital Lighting, Inc. P5113-09 Mini Pendants-Rod 375740

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166817 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166817 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P5113-09 Mini Pendants-Rod - 375740 - Capital Lighting, Inc.
Columbus, OH, USA
P5113-09 Mini Pendants-Rod
375740
P5113-09 Mini Pendants-Rod 375740
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247166817 Category: Pendants Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247166817
Category: Pendants
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375740
Product Name P5113-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details