Capital Lighting, Inc. P5164-124WB Mini Pendants-Rod 375739

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 3 Product Name: One Light Mini Pendant W/Bulb UPC: 785247168217 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 3 Product Name: One Light Mini Pendant W/Bulb UPC: 785247168217 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5164-124WB Mini Pendants-Rod - 375739 - Capital Lighting, Inc.
Columbus, OH, USA
P5164-124WB Mini Pendants-Rod
375739
P5164-124WB Mini Pendants-Rod 375739
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Bulb Type: Krypton Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 3 Product Name: One Light Mini Pendant W/Bulb UPC: 785247168217 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Length 8.00
Bulb
Type: Krypton
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 3
Product Name: One Light Mini Pendant W/Bulb
UPC: 785247168217
Category: Pendants Mini Pendants
Glass: Etched Opal
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375739
Product Name P5164-124WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details