Capital Lighting, Inc. P5499-20 Exterior -Post/Pier Head 375736

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Post Lantern UPC: 785247167609 Category: Outdoor Glass: Etched Opal/Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Post Lantern UPC: 785247167609 Category: Outdoor Glass: Etched Opal/Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
P5499-20 Exterior -Post/Pier Head - 375736 - Capital Lighting, Inc.
Columbus, OH, USA
P5499-20 Exterior -Post/Pier Head
375736
P5499-20 Exterior -Post/Pier Head 375736
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Post Lantern UPC: 785247167609 Category: Outdoor Glass: Etched Opal/Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: One Light Post Lantern
UPC: 785247167609
Category: Outdoor
Glass: Etched Opal/Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375736
Product Name P5499-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details