Capital Lighting, Inc. P5499-09 Exterior -Post/Pier Head 375734

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Post Lantern UPC: 785247167593 Category: Outdoor Glass: Etched Opal/Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Post Lantern UPC: 785247167593 Category: Outdoor Glass: Etched Opal/Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
P5499-09 Exterior -Post/Pier Head - 375734 - Capital Lighting, Inc.
Columbus, OH, USA
P5499-09 Exterior -Post/Pier Head
375734
P5499-09 Exterior -Post/Pier Head 375734
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Post Lantern UPC: 785247167593 Category: Outdoor Glass: Etched Opal/Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: One Light Post Lantern
UPC: 785247167593
Category: Outdoor
Glass: Etched Opal/Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375734
Product Name P5499-09 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details