Capital Lighting, Inc. P5589-09 Exterior -Hanging 375731

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.38 Length 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247167616 Category: Outdoor Glass: Etched Opal/Clear Seedy Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.38 Length 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247167616 Category: Outdoor Glass: Etched Opal/Clear Seedy Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5589-09 Exterior -Hanging - 375731 - Capital Lighting, Inc.
Columbus, OH, USA
P5589-09 Exterior -Hanging
375731
P5589-09 Exterior -Hanging 375731
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 12.38 Length 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Hanging Lantern UPC: 785247167616 Category: Outdoor Glass: Etched Opal/Clear Seedy Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 12.38
Length 12.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: One Light Hanging Lantern
UPC: 785247167616
Category: Outdoor
Glass: Etched Opal/Clear Seedy
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375731
Product Name P5589-09 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details