Capital Lighting, Inc. P5996-84 Exterior -Wall Mount 375729

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 6 Product Name: One Light Wall Lantern (11) UPC: 785247167852 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 6 Product Name: One Light Wall Lantern (11) UPC: 785247167852 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5996-84 Exterior -Wall Mount - 375729 - Capital Lighting, Inc.
Columbus, OH, USA
P5996-84 Exterior -Wall Mount
375729
P5996-84 Exterior -Wall Mount 375729
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 6 Product Name: One Light Wall Lantern (11) UPC: 785247167852 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.25
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 6
Product Name: One Light Wall Lantern (11)
UPC: 785247167852
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375729
Product Name P5996-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details