Capital Lighting, Inc. P5998-20 Exterior -Wall Mount 375724

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light Med. Wall Lantern UPC: 785247168255 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light Med. Wall Lantern UPC: 785247168255 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
P5998-20 Exterior -Wall Mount - 375724 - Capital Lighting, Inc.
Columbus, OH, USA
P5998-20 Exterior -Wall Mount
375724
P5998-20 Exterior -Wall Mount 375724
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 9.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: One Light Med. Wall Lantern UPC: 785247168255 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Extension: 9.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 13
Product Name: One Light Med. Wall Lantern
UPC: 785247168255
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375724
Product Name P5998-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details