Capital Lighting, Inc. P6004-20 Exterior -Wall Mount 375722

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Wall Lantern UPC: 785247168484 Category: Outdoor Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Wall Lantern UPC: 785247168484 Category: Outdoor Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P6004-20 Exterior -Wall Mount - 375722 - Capital Lighting, Inc.
Columbus, OH, USA
P6004-20 Exterior -Wall Mount
375722
P6004-20 Exterior -Wall Mount 375722
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 9.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: One Light 9 Wall Lantern UPC: 785247168484 Category: Outdoor Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 9.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 8
Product Name: One Light 9 Wall Lantern
UPC: 785247168484
Category: Outdoor
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375722
Product Name P6004-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details