Capital Lighting, Inc. P5966-84 Exterior -Wall Mount 375718

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light 9.5 Wall Lantern UPC: 785247167838 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light 9.5 Wall Lantern UPC: 785247167838 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5966-84 Exterior -Wall Mount - 375718 - Capital Lighting, Inc.
Columbus, OH, USA
P5966-84 Exterior -Wall Mount
375718
P5966-84 Exterior -Wall Mount 375718
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light 9.5 Wall Lantern UPC: 785247167838 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.25
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 5
Product Name: One Light 9.5 Wall Lantern
UPC: 785247167838
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375718
Product Name P5966-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details